HARTING Inc. of North America Backplane Connectors 9731962903

Description
Harting DIN-Signal R096MS-4.0C1-1
Request a Quote
Description
Harting DIN-Signal R096MS-4.0C1-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09731962903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09731962903
Backplane Connectors 09731962903
Harting DIN-Signal R096MS-4.0C1-1

Harting DIN-Signal R096MS-4.0C1-1

Buy Now
Conn, Din 41612, Plug, 96Pos, 3Row; Product Range Harting - 93C8198 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 96Pos, 3Row; Product Range Harting
93C8198
Conn, Din 41612, Plug, 96Pos, 3Row; Product Range Harting 93C8198
CONN, DIN 41612, PLUG, 96POS, 3ROW; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 96POS, 3ROW; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09731962903 93C8198
Product Name Backplane Connectors Conn, Din 41612, Plug, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details