HARTING Inc. of North America Backplane Connectors 9731646904

Description
DIN 41612 Connectors DIN-SIGNAL R064MP-5
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL R064MP-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09731646904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09731646904
Backplane Connectors 09731646904
DIN 41612 Connectors DIN-SIGNAL R064MP-5

DIN 41612 Connectors DIN-SIGNAL R064MP-5

Buy Now
DIN 41612 09731646904
CONN DIN HDR 96POS PNL MNT GOLD

CONN DIN HDR 96POS PNL MNT GOLD

Supplier's Site Datasheet
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting - 93C8178 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
93C8178
Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting 93C8178
CONN, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type R Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type R Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09731646904 09731646904 93C8178
Product Name Backplane Connectors DIN 41612 Conn, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details