HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9731646903

Description
Manufacturer: HARTING Win Source Part Number: 1333104-09731646903 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Standard Package: 20 Mounting: Panel Mount, Through Hole Style: R Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9731646903,1195-2885 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333104-09731646903 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Standard Package: 20 Mounting: Panel Mount, Through Hole Style: R Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9731646903,1195-2885 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333104-09731646903 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333104-09731646903
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333104-09731646903
Manufacturer: HARTING Win Source Part Number: 1333104-09731646903 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Standard Package: 20 Mounting: Panel Mount, Through Hole Style: R Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9731646903,1195-2885 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333104-09731646903
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Standard Package: 20
Mounting: Panel Mount, Through Hole
Style: R
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9731646903,1195-2885
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connectors - 09731646903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09731646903
Backplane Connectors 09731646903
DIN 41612 Connectors 64P 2A MALE STR SLD

DIN 41612 Connectors 64P 2A MALE STR SLD

Buy Now
DIN 41612 09731646903
CONN DIN HDR 96POS PNL MNT GOLD

CONN DIN HDR 96POS PNL MNT GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting - 96F2642 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
96F2642
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting 96F2642
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Rows:2RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Rows:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333104-09731646903 09731646903 09731646903 96F2642
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors DIN 41612 Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details