HARTING Inc. of North America Backplane Connectors 9724646801

Description
DIN 41612 Connectors DIN-SIGNAL Q064FS-3
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL Q064FS-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09724646801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09724646801
Backplane Connectors 09724646801
DIN 41612 Connectors DIN-SIGNAL Q064FS-3

DIN 41612 Connectors DIN-SIGNAL Q064FS-3

Buy Now
Connector, Din 41612, Rcpt, 64P, 2Row; Product Range Harting - 43AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 64P, 2Row; Product Range Harting
43AC9693
Connector, Din 41612, Rcpt, 64P, 2Row; Product Range Harting 43AC9693
CONNECTOR, DIN 41612, RCPT, 64P, 2ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 64P, 2ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09724646801 43AC9693
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 64P, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Paladin ® - 131-3516-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details