HARTING Inc. of North America Backplane Connectors 9723646902

Description
DIN 41612 Connectors DIN-SIGNAL Q064MS-2
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL Q064MS-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09723646902 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09723646902
Backplane Connectors 09723646902
DIN 41612 Connectors DIN-SIGNAL Q064MS-2

DIN 41612 Connectors DIN-SIGNAL Q064MS-2

Buy Now
Din Q Male Straight 64Pin, W/ Board Locks, 2.5Mm Tails, Pl2 Harting - 93C8145 - Newark, An Avnet Company
Chicago, IL, United States
Din Q Male Straight 64Pin, W/ Board Locks, 2.5Mm Tails, Pl2 Harting
93C8145
Din Q Male Straight 64Pin, W/ Board Locks, 2.5Mm Tails, Pl2 Harting 93C8145
DIN Q male straight 64pin, w/ board locks, 2.5mm tails, PL2

DIN Q male straight 64pin, w/ board locks, 2.5mm tails, PL2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09723646902 93C8145
Product Name Backplane Connectors Din Q Male Straight 64Pin, W/ Board Locks, 2.5Mm Tails, Pl2 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Ring Connectors - 165304-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG
View Details
3 suppliers
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details