HARTING Inc. of North America Backplane Connectors 9722646801

Description
DIN 41612 Connectors 64P FEMALE TYPE Q S
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P FEMALE TYPE Q S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09722646801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09722646801
Backplane Connectors 09722646801
DIN 41612 Connectors 64P FEMALE TYPE Q S

DIN 41612 Connectors 64P FEMALE TYPE Q S

Buy Now
Din 41612 Pcb Connector, Receptacle, 64Way; Product Range Harting - 25M0090 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 64Way; Product Range Harting
25M0090
Din 41612 Pcb Connector, Receptacle, 64Way; Product Range Harting 25M0090
DIN 41612 PCB CONNECTOR, RECEPTACLE, 64WAY; Product Range:Type Q Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE, 64WAY; Product Range:Type Q Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09722646801 25M0090
Product Name Backplane Connectors Din 41612 Pcb Connector, Receptacle, 64Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details