HARTING Inc. of North America Power Connectors 9700202817

Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote
Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09700202817 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09700202817
Power Connectors 09700202817
Heavy Duty Power Connectors FEMALE INSER

Heavy Duty Power Connectors FEMALE INSER

Buy Now
Swedesboro, NJ, United States
Power Connectors
09700202817
Power Connectors 09700202817
Staf 20 Pos. F Insert Screw

Staf 20 Pos. F Insert Screw

Buy Now
Connector/Terminal/Pin - 18841455 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841455
Connector/Terminal/Pin 18841455
HAN FEMALE INSERT, 20WAY, SCREW, PRODUCT RANGE:STAF SERIES, NO. OF CONTACTS:20CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:10A, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HAN FEMALE INSERT, 20WAY, SCREW, PRODUCT RANGE:STAF SERIES, NO. OF CONTACTS:20CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:10A, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Staf 20 Pos. F Insert Screw - 70104172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Staf 20 Pos. F Insert Screw
70104172
Staf 20 Pos. F Insert Screw 70104172
Staf 20 Pos. F Insert Screw

Staf 20 Pos. F Insert Screw

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09700202817 18841455 70104172
Product Name Power Connectors Connector/Terminal/Pin Staf 20 Pos. F Insert Screw
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details