HARTING Inc. of North America Han Female Insert, 20Way, Screw; Product Range Harting 9700202817

Description
HAN FEMALE INSERT, 20WAY, SCREW; Product Range:Staf Series; No. of Contacts:20Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
HAN FEMALE INSERT, 20WAY, SCREW; Product Range:Staf Series; No. of Contacts:20Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han Female Insert, 20Way, Screw; Product Range Harting - 51B029 - Newark, An Avnet Company
Chicago, IL, United States
Han Female Insert, 20Way, Screw; Product Range Harting
51B029
Han Female Insert, 20Way, Screw; Product Range Harting 51B029
HAN FEMALE INSERT, 20WAY, SCREW; Product Range:Staf Series; No. of Contacts:20Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

HAN FEMALE INSERT, 20WAY, SCREW; Product Range:Staf Series; No. of Contacts:20Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51B029
Product Name Han Female Insert, 20Way, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details