HARTING Inc. of North America Power Connectors 9700202622

Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote
Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09700202622 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09700202622
Power Connectors 09700202622
Heavy Duty Power Connectors MALE INSERT

Heavy Duty Power Connectors MALE INSERT

Buy Now
Swedesboro, NJ, United States
Power Connectors
09700202622
Power Connectors 09700202622
Staf 20 Pos. M Insert Screw

Staf 20 Pos. M Insert Screw

Buy Now
Connector/Terminal/Pin - 24664151 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24664151
Connector/Terminal/Pin 24664151
RECTANGULAR HAN INSERT, PLUG 20WAY SCREW; PRODUCT RANGE:STAF SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:20CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:10A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG 20WAY SCREW; PRODUCT RANGE:STAF SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:20CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:10A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09700202622 24664151
Product Name Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products