HARTING Inc. of North America Han Insert, Receptacle, 14Way, Screw; Product Range Harting 9700142811

Description
HAN INSERT, RECEPTACLE, 14WAY, SCREW; Product Range:Staf Series; No. of Contacts:14Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HAN INSERT, RECEPTACLE, 14WAY, SCREW; Product Range:Staf Series; No. of Contacts:14Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han Insert, Receptacle, 14Way, Screw; Product Range Harting - 04C9795 - Newark, An Avnet Company
Chicago, IL, United States
Han Insert, Receptacle, 14Way, Screw; Product Range Harting
04C9795
Han Insert, Receptacle, 14Way, Screw; Product Range Harting 04C9795
HAN INSERT, RECEPTACLE, 14WAY, SCREW; Product Range:Staf Series; No. of Contacts:14Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:2Rows RoHS Compliant: Yes

HAN INSERT, RECEPTACLE, 14WAY, SCREW; Product Range:Staf Series; No. of Contacts:14Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9795
Product Name Han Insert, Receptacle, 14Way, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details