HARTING Inc. of North America Rectangular Han Insert Female 6Way Screw; Product Range Harting 9700062616

Description
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Staf Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Staf Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert Female 6Way Screw; Product Range Harting - 01C6241 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert Female 6Way Screw; Product Range Harting
01C6241
Rectangular Han Insert Female 6Way Screw; Product Range Harting 01C6241
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Staf Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Staf Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 01C6241
Product Name Rectangular Han Insert Female 6Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Center Pull Plugs with Wide Flanges - CPW1.81/1.93 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details