HARTING Inc. of North America Han 3A, O-Ring Seal Harting 9700009904

Description
HAN 3A, O-RING SEAL
Description
HAN 3A, O-RING SEAL

Suppliers

Company
Product
Description
Supplier Links
Han 3A, O-Ring Seal Harting - 24AK1061 - Newark, An Avnet Company
Chicago, IL, United States
Han 3A, O-Ring Seal Harting
24AK1061
Han 3A, O-Ring Seal Harting 24AK1061
HAN 3A, O-RING SEAL

HAN 3A, O-RING SEAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AK1061
Product Name Han 3A, O-Ring Seal Harting
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y26M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details