HARTING Inc. of North America Combo D-Sub Housing, Plug, 36W4, Steel; No. Of Positions Harting 9695120364

Description
COMBO D-SUB HOUSING, PLUG, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp Contacts;RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp Contacts;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, 36W4, Steel; No. Of Positions Harting - 17AC1285 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, 36W4, Steel; No. Of Positions Harting
17AC1285
Combo D-Sub Housing, Plug, 36W4, Steel; No. Of Positions Harting 17AC1285
COMBO D-SUB HOUSING, PLUG, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp Contacts;RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1285
Product Name Combo D-Sub Housing, Plug, 36W4, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details