HARTING Inc. of North America Combo D-Sub Plug Housing, Dd-24W7, Steel; No. Of Positions Harting 9695117247

Description
COMBO D-SUB PLUG HOUSING, DD-24W7, STEEL; No. of Positions:24Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes
Description
COMBO D-SUB PLUG HOUSING, DD-24W7, STEEL; No. of Positions:24Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Plug Housing, Dd-24W7, Steel; No. Of Positions Harting - 17AC4849 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Plug Housing, Dd-24W7, Steel; No. Of Positions Harting
17AC4849
Combo D-Sub Plug Housing, Dd-24W7, Steel; No. Of Positions Harting 17AC4849
COMBO D-SUB PLUG HOUSING, DD-24W7, STEEL; No. of Positions:24Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

COMBO D-SUB PLUG HOUSING, DD-24W7, STEEL; No. of Positions:24Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC4849
Product Name Combo D-Sub Plug Housing, Dd-24W7, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details