HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 36W4, Steel; No. Of Positions Harting 9695020364

Description
COMBO D-SUB HOUSING, RCPT, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 36W4, Steel; No. Of Positions Harting - 17AC1284 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 36W4, Steel; No. Of Positions Harting
17AC1284
Combo D-Sub Housing, Rcpt, 36W4, Steel; No. Of Positions Harting 17AC1284
COMBO D-SUB HOUSING, RCPT, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 36W4, STEEL; No. of Positions:36Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1284
Product Name Combo D-Sub Housing, Rcpt, 36W4, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details