HARTING Inc. of North America Combo D-Sub Rcpt Housing, Dd-36W4, Steel; No. Of Positions Harting 9695017364

Description
COMBO D-SUB RCPT HOUSING, DD-36W4, STEEL; No. of Positions:36Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB RCPT HOUSING, DD-36W4, STEEL; No. of Positions:36Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Rcpt Housing, Dd-36W4, Steel; No. Of Positions Harting - 30M6827 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Dd-36W4, Steel; No. Of Positions Harting
30M6827
Combo D-Sub Rcpt Housing, Dd-36W4, Steel; No. Of Positions Harting 30M6827
COMBO D-SUB RCPT HOUSING, DD-36W4, STEEL; No. of Positions:36Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DD-36W4, STEEL; No. of Positions:36Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M6827
Product Name Combo D-Sub Rcpt Housing, Dd-36W4, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details