HARTING Inc. of North America Combo D-Sub Plug Housing, Dc-21Wa4/steel; No. Of Positions Harting 9694117214

Description
COMBO D-SUB PLUG HOUSING, DC-21WA4/STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes
Description
COMBO D-SUB PLUG HOUSING, DC-21WA4/STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Plug Housing, Dc-21Wa4/steel; No. Of Positions Harting - 17AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Plug Housing, Dc-21Wa4/steel; No. Of Positions Harting
17AC4844
Combo D-Sub Plug Housing, Dc-21Wa4/steel; No. Of Positions Harting 17AC4844
COMBO D-SUB PLUG HOUSING, DC-21WA4/STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

COMBO D-SUB PLUG HOUSING, DC-21WA4/STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC4844
Product Name Combo D-Sub Plug Housing, Dc-21Wa4/steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details