HARTING Inc. of North America D-Sub Connectors 9694100088

Description
D-Sub Mixed Contact Connectors 8P MALE S
Request a Quote
Description
D-Sub Mixed Contact Connectors 8P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09694100088 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09694100088
D-Sub Connectors 09694100088
D-Sub Mixed Contact Connectors 8P MALE S

D-Sub Mixed Contact Connectors 8P MALE S

Buy Now
Connector, D-Shell, Plug, 8 Position; Product Range Harting - 44J6493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Plug, 8 Position; Product Range Harting
44J6493
Connector, D-Shell, Plug, 8 Position; Product Range Harting 44J6493
CONNECTOR, D-SHELL, PLUG, 8 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

CONNECTOR, D-SHELL, PLUG, 8 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09694100088 44J6493
Product Name D-Sub Connectors Connector, D-Shell, Plug, 8 Position; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data