HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 21Wa4, Steel; No. Of Positions Harting 9694020214

Description
COMBO D-SUB HOUSING, RCPT, 21WA4, STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 21WA4, STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 21Wa4, Steel; No. Of Positions Harting - 17AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 21Wa4, Steel; No. Of Positions Harting
17AC1282
Combo D-Sub Housing, Rcpt, 21Wa4, Steel; No. Of Positions Harting 17AC1282
COMBO D-SUB HOUSING, RCPT, 21WA4, STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 21WA4, STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:HARTING D Sub Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1282
Product Name Combo D-Sub Housing, Rcpt, 21Wa4, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details