HARTING Inc. of North America Combo D-Sub Rcpt Housing, Dc-25W3, Steel; No. Of Positions Harting 9694017253

Description
COMBO D-SUB RCPT HOUSING, DC-25W3, STEEL; No. of Positions:25Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes
Description
COMBO D-SUB RCPT HOUSING, DC-25W3, STEEL; No. of Positions:25Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Rcpt Housing, Dc-25W3, Steel; No. Of Positions Harting - 17AC4841 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Dc-25W3, Steel; No. Of Positions Harting
17AC4841
Combo D-Sub Rcpt Housing, Dc-25W3, Steel; No. Of Positions Harting 17AC4841
COMBO D-SUB RCPT HOUSING, DC-25W3, STEEL; No. of Positions:25Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DC-25W3, STEEL; No. of Positions:25Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC4841
Product Name Combo D-Sub Rcpt Housing, Dc-25W3, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details