COMBO D-SUB PLUG HOUSING, DB-21W1, STEEL; No. of Positions:21Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AC4838 |
| Product Name | Combo D-Sub Plug Housing, Db-21W1, Steel; No. Of Positions Harting |