HARTING Inc. of North America Connector, D Sub Combo, Plug, 17 Position; No. Of Positions Harting 9693117172

Description
CONNECTOR, D SUB COMBO, PLUG, 17 POSITION; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, PLUG, 17 POSITION; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 17 Position; No. Of Positions Harting - 62M1913 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 17 Position; No. Of Positions Harting
62M1913
Connector, D Sub Combo, Plug, 17 Position; No. Of Positions Harting 62M1913
CONNECTOR, D SUB COMBO, PLUG, 17 POSITION; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 17 POSITION; No. of Positions:17Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62M1913
Product Name Connector, D Sub Combo, Plug, 17 Position; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details