HARTING Inc. of North America D - SUB, D - SHAPED connectors - 09693115094 9693115094

Description
Manufacturer: HARTING Win Source Part Number: 908782-09693115094 Operating Temperature Range: -55°C ~ 125°C Features: 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-2875, 9693115094
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 908782-09693115094 Operating Temperature Range: -55°C ~ 125°C Features: 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-2875, 9693115094
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 09693115094 - 908782-09693115094 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 09693115094
908782-09693115094
D - SUB, D - SHAPED connectors - 09693115094 908782-09693115094
Manufacturer: HARTING Win Source Part Number: 908782-09693115094 Operating Temperature Range: -55°C ~ 125°C Features: 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-2875, 9693115094

Manufacturer: HARTING
Win Source Part Number: 908782-09693115094
Operating Temperature Range: -55°C ~ 125°C
Features: 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1195-2875, 9693115094

Buy Now Datasheet
D-Sub Connectors - 09693115094 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09693115094
D-Sub Connectors 09693115094
D-Sub Mixed Contact Connectors DSUB MA 9

D-Sub Mixed Contact Connectors DSUB MA 9

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 908782-09693115094 09693115094
Product Name D - SUB, D - SHAPED connectors - 09693115094 D-Sub Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details