HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 17W2, Steel; No. Of Positions Harting 9693020172

Description
COMBO D-SUB HOUSING, RCPT, 17W2, STEEL; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 17W2, STEEL; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 17W2, Steel; No. Of Positions Harting - 44J6483 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 17W2, Steel; No. Of Positions Harting
44J6483
Combo D-Sub Housing, Rcpt, 17W2, Steel; No. Of Positions Harting 44J6483
COMBO D-SUB HOUSING, RCPT, 17W2, STEEL; No. of Positions:17Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 17W2, STEEL; No. of Positions:17Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6483
Product Name Combo D-Sub Housing, Rcpt, 17W2, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details