HARTING Inc. of North America D-Sub Connectors 9693017172

Description
D-Sub Mixed Contact Connectors 15+2 FML
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors 15+2 FML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09693017172 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09693017172
D-Sub Connectors 09693017172
D-Sub Mixed Contact Connectors 15+2 FML

D-Sub Mixed Contact Connectors 15+2 FML

Buy Now
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Harting - 62M1910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Harting
62M1910
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Harting 62M1910
CONNECTOR, D SUB COMBO, RECEPTACLE, 17 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 17 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Combo D-Sub Rcpt Housing, Db-17W2, Steel; Product Range Harting - 17AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Db-17W2, Steel; Product Range Harting
17AC4833
Combo D-Sub Rcpt Housing, Db-17W2, Steel; Product Range Harting 17AC4833
COMBO D-SUB RCPT HOUSING, DB-17W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DB-17W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09693017172 62M1910 17AC4833
Product Name D-Sub Connectors Connector, D Sub Combo, Receptacle, 17 Position; Product Range Harting Combo D-Sub Rcpt Housing, Db-17W2, Steel; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details