HARTING Inc. of North America D-Sub Connectors 9693017094

Description
D-Sub Mixed Contact Connectors 5+4 FML S
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors 5+4 FML S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09693017094 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09693017094
D-Sub Connectors 09693017094
D-Sub Mixed Contact Connectors 5+4 FML S

D-Sub Mixed Contact Connectors 5+4 FML S

Buy Now
Connector, D Sub Combo, Receptacle, 9 Position; Product Range Harting - 62M1908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 9 Position; Product Range Harting
62M1908
Connector, D Sub Combo, Receptacle, 9 Position; Product Range Harting 62M1908
CONNECTOR, D SUB COMBO, RECEPTACLE, 9 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 9 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Rcpt Housing, Db-9W4, Steel; Product Range Harting - 17AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Db-9W4, Steel; Product Range Harting
17AC4831
Combo D-Sub Rcpt Housing, Db-9W4, Steel; Product Range Harting 17AC4831
COMBO D-SUB RCPT HOUSING, DB-9W4, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DB-9W4, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09693017094 62M1908 17AC4831
Product Name D-Sub Connectors Connector, D Sub Combo, Receptacle, 9 Position; Product Range Harting Combo D-Sub Rcpt Housing, Db-9W4, Steel; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details