HARTING Inc. of North America D-Sub Connectors 9693015094

Description
D-Sub Mixed Contact Connectors DSUB FEM
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors DSUB FEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09693015094 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09693015094
D-Sub Connectors 09693015094
D-Sub Mixed Contact Connectors DSUB FEM

D-Sub Mixed Contact Connectors DSUB FEM

Buy Now
D-Sub Connector Assemblies - 09693015094 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09693015094
D-Sub Connector Assemblies 09693015094
CONN D-SUB RCPT 9POS SLDR CUP

CONN D-SUB RCPT 9POS SLDR CUP

Supplier's Site Datasheet
Combo D-Sub Conn, Db-9W4, Da-7W2, Cable; Product Range Harting - 44J6479 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Db-9W4, Da-7W2, Cable; Product Range Harting
44J6479
Combo D-Sub Conn, Db-9W4, Da-7W2, Cable; Product Range Harting 44J6479
COMBO D-SUB CONN, DB-9W4, DA-7W2, CABLE; Product Range:-; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

COMBO D-SUB CONN, DB-9W4, DA-7W2, CABLE; Product Range:-; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09693015094 09693015094 44J6479
Product Name D-Sub Connectors D-Sub Connector Assemblies Combo D-Sub Conn, Db-9W4, Da-7W2, Cable; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Quick coupling plug - NPHS-S6-M-G12F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details