HARTING Inc. of North America D Sub Housing, Rcpt, Db-5W5, 5Pos; No. Of Positions Harting 9693000055

Description
D SUB HOUSING, RCPT, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING, RCPT, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, Db-5W5, 5Pos; No. Of Positions Harting - 44J6476 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, Db-5W5, 5Pos; No. Of Positions Harting
44J6476
D Sub Housing, Rcpt, Db-5W5, 5Pos; No. Of Positions Harting 44J6476
D SUB HOUSING, RCPT, DB-5W5, 5POS; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, RCPT, DB-5W5, 5POS; No. of Positions:5Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6476
Product Name D Sub Housing, Rcpt, Db-5W5, 5Pos; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details