HARTING Inc. of North America D Sub Power Contact, Pin, 10-8Awg, Crimp; For Use With Harting 9692827423

Description
D SUB POWER CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes
Description
D SUB POWER CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Power Contact, Pin, 10-8Awg, Crimp; For Use With Harting - 17AC1274 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Power Contact, Pin, 10-8Awg, Crimp; For Use With Harting
17AC1274
D Sub Power Contact, Pin, 10-8Awg, Crimp; For Use With Harting 17AC1274
D SUB POWER CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes

D SUB POWER CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1274
Product Name D Sub Power Contact, Pin, 10-8Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Brush Contact Material - FAG 150A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details