HARTING Inc. of North America D Sub Pwr Contact, Pin, 12-10Awg, Crimp; For Use With Harting 9692827422

Description
D SUB PWR CONTACT, PIN, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes
Description
D SUB PWR CONTACT, PIN, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Pwr Contact, Pin, 12-10Awg, Crimp; For Use With Harting - 17AC1273 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Pin, 12-10Awg, Crimp; For Use With Harting
17AC1273
D Sub Pwr Contact, Pin, 12-10Awg, Crimp; For Use With Harting 17AC1273
D SUB PWR CONTACT, PIN, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

D SUB PWR CONTACT, PIN, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1273
Product Name D Sub Pwr Contact, Pin, 12-10Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details