HARTING Inc. of North America D Sub Pwr Contact, Pin, 14-12Awg, Crimp; For Use With Harting 9692825421

Description
D SUB PWR CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes
Description
D SUB PWR CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Pwr Contact, Pin, 14-12Awg, Crimp; For Use With Harting - 17AC1270 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Pin, 14-12Awg, Crimp; For Use With Harting
17AC1270
D Sub Pwr Contact, Pin, 14-12Awg, Crimp; For Use With Harting 17AC1270
D SUB PWR CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes

D SUB PWR CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Harting - 44J6461 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Harting
44J6461
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Harting 44J6461
D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting Heavy Duty Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Harting Heavy Duty Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1270
Product Name D Sub Pwr Contact, Pin, 14-12Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details