HARTING Inc. of North America Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 9692825420

Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Male Pin Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish: Gold Termination Finish Thickness: 8.00µin (0.203µm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Male Pin Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish: Gold Termination Finish Thickness: 8.00µin (0.203µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts - 09692825420 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
09692825420
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 09692825420
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Male Pin Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish: Gold Termination Finish Thickness: 8.00µin (0.203µm)

Manufacturer: HARTING
Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
Package: Bulk
Product Status: Active
Type: Power
Contact Type: Male Pin
Contact Form: Machined
Contact Finish Thickness: 31.5µin (0.80µm)
Termination Finish: Gold
Termination Finish Thickness: 8.00µin (0.203µm)

Buy Now Datasheet
D Sub Pwr Contact, Pin, 20-16Awg, Crimp; For Use With Harting - 17AC1269 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Pin, 20-16Awg, Crimp; For Use With Harting
17AC1269
D Sub Pwr Contact, Pin, 20-16Awg, Crimp; For Use With Harting 17AC1269
D SUB PWR CONTACT, PIN, 20-16AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact RoHS Compliant: Yes

D SUB PWR CONTACT, PIN, 20-16AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09692825420 17AC1269
Product Name Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts D Sub Pwr Contact, Pin, 20-16Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1355849-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details