HARTING Inc. of North America Contact, Pin, Solder, Din41652 T1 Connectors; For Use With Harting 9692817423

Description
CONTACT, PIN, SOLDER, DIN41652 T1 CONNECTORS; For Use With:DIN41652 T1 Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, SOLDER, DIN41652 T1 CONNECTORS; For Use With:DIN41652 T1 Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Solder, Din41652 T1 Connectors; For Use With Harting - 44J6456 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, Din41652 T1 Connectors; For Use With Harting
44J6456
Contact, Pin, Solder, Din41652 T1 Connectors; For Use With Harting 44J6456
CONTACT, PIN, SOLDER, DIN41652 T1 CONNECTORS; For Use With:DIN41652 T1 Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

CONTACT, PIN, SOLDER, DIN41652 T1 CONNECTORS; For Use With:DIN41652 T1 Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6456
Product Name Contact, Pin, Solder, Din41652 T1 Connectors; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
AA Cell Contact - BK-209 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details