HARTING Inc. of North America Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting 9692817420

Description
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting - 30M6777 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting
30M6777
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting 30M6777
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30M6777
Product Name Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details