HARTING Inc. of North America D Sub Coax Contact, Pin, Crimp / Solder; For Use With Harting 9692815143

Description
D SUB COAX CONTACT, PIN, CRIMP / SOLDER; For Use With:Harting RG-58CU/141AU Coaxial Cables; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Description
D SUB COAX CONTACT, PIN, CRIMP / SOLDER; For Use With:Harting RG-58CU/141AU Coaxial Cables; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Coax Contact, Pin, Crimp / Solder; For Use With Harting - 17AC4827 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Coax Contact, Pin, Crimp / Solder; For Use With Harting
17AC4827
D Sub Coax Contact, Pin, Crimp / Solder; For Use With Harting 17AC4827
D SUB COAX CONTACT, PIN, CRIMP / SOLDER; For Use With:Harting RG-58CU/141AU Coaxial Cables; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

D SUB COAX CONTACT, PIN, CRIMP / SOLDER; For Use With:Harting RG-58CU/141AU Coaxial Cables; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC4827
Product Name D Sub Coax Contact, Pin, Crimp / Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details