HARTING Inc. of North America D-Sub Connectors 9692400033

Description
D-Sub Mixed Contact Connectors 3P FML 3W
Request a Quote
Description
D-Sub Mixed Contact Connectors 3P FML 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09692400033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692400033
D-Sub Connectors 09692400033
D-Sub Mixed Contact Connectors 3P FML 3W

D-Sub Mixed Contact Connectors 3P FML 3W

Buy Now
Connector, D Sub Combo, Receptacle, 3Pos; Gender Harting - 62M1886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 3Pos; Gender Harting
62M1886
Connector, D Sub Combo, Receptacle, 3Pos; Gender Harting 62M1886
CONNECTOR, D SUB COMBO, RECEPTACLE, 3POS; Gender:Receptacle; No. of Contacts:3; Insert Arrangement:DA-3W3; D Sub Shell Size:DA; Connector Body Material:Metal; Contact Termination:Solder; Connector Type:Combo Layout D Sub RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 3POS; Gender:Receptacle; No. of Contacts:3; Insert Arrangement:DA-3W3; D Sub Shell Size:DA; Connector Body Material:Metal; Contact Termination:Solder; Connector Type:Combo Layout D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09692400033 62M1886
Product Name D-Sub Connectors Connector, D Sub Combo, Receptacle, 3Pos; Gender Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details