HARTING Inc. of North America Combo D-Sub Housing, Plug, 11W1, Steel; No. Of Positions Harting 9692120111

Description
COMBO D-SUB HOUSING, PLUG, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, 11W1, Steel; No. Of Positions Harting - 30M6772 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, 11W1, Steel; No. Of Positions Harting
30M6772
Combo D-Sub Housing, Plug, 11W1, Steel; No. Of Positions Harting 30M6772
COMBO D-SUB HOUSING, PLUG, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, 11W1, STEEL; No. of Positions:11Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M6772
Product Name Combo D-Sub Housing, Plug, 11W1, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details