HARTING Inc. of North America Combo D-Sub Housing, Plug, 7W2, Steel; No. Of Positions Harting 9692120072

Description
COMBO D-SUB HOUSING, PLUG, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, 7W2, Steel; No. Of Positions Harting - 44J6444 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, 7W2, Steel; No. Of Positions Harting
44J6444
Combo D-Sub Housing, Plug, 7W2, Steel; No. Of Positions Harting 44J6444
COMBO D-SUB HOUSING, PLUG, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, 7W2, STEEL; No. of Positions:7Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6444
Product Name Combo D-Sub Housing, Plug, 7W2, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details