HARTING Inc. of North America D-Sub Connectors 9692117072

Description
D-Sub Mixed Contact Connectors 5+2 ML SL
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors 5+2 ML SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09692117072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692117072
D-Sub Connectors 09692117072
D-Sub Mixed Contact Connectors 5+2 ML SL

D-Sub Mixed Contact Connectors 5+2 ML SL

Buy Now
Combo D-Sub Plug Housing, Da-7W2, Steel; Product Range Harting - 17AC4823 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Plug Housing, Da-7W2, Steel; Product Range Harting
17AC4823
Combo D-Sub Plug Housing, Da-7W2, Steel; Product Range Harting 17AC4823
COMBO D-SUB PLUG HOUSING, DA-7W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; RoHS Compliant: Yes

COMBO D-SUB PLUG HOUSING, DA-7W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; RoHS Compliant: Yes

Supplier's Site Datasheet
Dsub Ma 7W2 W/ Sol Cup Pl3 W/o Harting - 92X7667 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Ma 7W2 W/ Sol Cup Pl3 W/o Harting
92X7667
Dsub Ma 7W2 W/ Sol Cup Pl3 W/o Harting 92X7667
DSUB MA 7W2 W/ SOL CUP PL3 W/O

DSUB MA 7W2 W/ SOL CUP PL3 W/O

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09692117072 17AC4823 92X7667
Product Name D-Sub Connectors Combo D-Sub Plug Housing, Da-7W2, Steel; Product Range Harting Dsub Ma 7W2 W/ Sol Cup Pl3 W/o Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details