HARTING Inc. of North America D-Sub Connectors 9692115072

Description
D-Sub Mixed Contact Connectors 5+2 MALE
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors 5+2 MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09692115072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692115072
D-Sub Connectors 09692115072
D-Sub Mixed Contact Connectors 5+2 MALE

D-Sub Mixed Contact Connectors 5+2 MALE

Buy Now
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting - 44J6443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting
44J6443
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting 44J6443
CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09692115072 44J6443
Product Name D-Sub Connectors Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details