HARTING Inc. of North America Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting 9692100633

Description
COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting - 17AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting
17AC1265
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting 17AC1265
COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting - 44J6442 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting
44J6442
Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting 44J6442
COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1265
Product Name Combo D-Sub Housing, Plug, 3W3, Steel; For Use With Harting
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details