HARTING Inc. of North America D Sub Housing, Plug, Da-3W3, 3Pos; No. Of Positions Harting 9692100033

Description
D SUB HOUSING, PLUG, DA-3W3, 3POS; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING, PLUG, DA-3W3, 3POS; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Da-3W3, 3Pos; No. Of Positions Harting - 44J6441 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Da-3W3, 3Pos; No. Of Positions Harting
44J6441
D Sub Housing, Plug, Da-3W3, 3Pos; No. Of Positions Harting 44J6441
D SUB HOUSING, PLUG, DA-3W3, 3POS; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, PLUG, DA-3W3, 3POS; No. of Positions:3Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:-; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6441
Product Name D Sub Housing, Plug, Da-3W3, 3Pos; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details