HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 11W1, Steel; No. Of Positions Harting 9692020111

Description
COMBO D-SUB HOUSING, RCPT, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 11W1, Steel; No. Of Positions Harting - 30M6769 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 11W1, Steel; No. Of Positions Harting
30M6769
Combo D-Sub Housing, Rcpt, 11W1, Steel; No. Of Positions Harting 30M6769
COMBO D-SUB HOUSING, RCPT, 11W1, STEEL; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 11W1, STEEL; No. of Positions:11Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M6769
Product Name Combo D-Sub Housing, Rcpt, 11W1, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details