HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 7W2, Steel; No. Of Positions Harting 9692020072

Description
COMBO D-SUB HOUSING, RCPT, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 7W2, Steel; No. Of Positions Harting - 44J6440 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 7W2, Steel; No. Of Positions Harting
44J6440
Combo D-Sub Housing, Rcpt, 7W2, Steel; No. Of Positions Harting 44J6440
COMBO D-SUB HOUSING, RCPT, 7W2, STEEL; No. of Positions:7Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 7W2, STEEL; No. of Positions:7Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6440
Product Name Combo D-Sub Housing, Rcpt, 7W2, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details