HARTING Inc. of North America D-Sub Connectors 9692017072

Description
D-Sub Mixed Contact Connectors 5+2 FML S
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors 5+2 FML S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09692017072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692017072
D-Sub Connectors 09692017072
D-Sub Mixed Contact Connectors 5+2 FML S

D-Sub Mixed Contact Connectors 5+2 FML S

Buy Now
Connector, D Sub Combo, Receptacle, 7 Position; Product Range Harting - 62M1880 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 7 Position; Product Range Harting
62M1880
Connector, D Sub Combo, Receptacle, 7 Position; Product Range Harting 62M1880
CONNECTOR, D SUB COMBO, RECEPTACLE, 7 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 7 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Rcpt Housing, Da-7W2, Steel; Product Range Harting - 17AC4821 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Da-7W2, Steel; Product Range Harting
17AC4821
Combo D-Sub Rcpt Housing, Da-7W2, Steel; Product Range Harting 17AC4821
COMBO D-SUB RCPT HOUSING, DA-7W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DA-7W2, STEEL; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09692017072 62M1880 17AC4821
Product Name D-Sub Connectors Connector, D Sub Combo, Receptacle, 7 Position; Product Range Harting Combo D-Sub Rcpt Housing, Da-7W2, Steel; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products