HARTING Inc. of North America D-Sub Connectors 9692015072

Description
D-Sub Mixed Contact Connectors 5+2 FML S
Request a Quote
Description
D-Sub Mixed Contact Connectors 5+2 FML S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09692015072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692015072
D-Sub Connectors 09692015072
D-Sub Mixed Contact Connectors 5+2 FML S

D-Sub Mixed Contact Connectors 5+2 FML S

Buy Now
Combo D-Sub Conn, Rcpt, Da-7W2, Cable; Product Range Harting - 44J6439 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Cable; Product Range Harting
44J6439
Combo D-Sub Conn, Rcpt, Da-7W2, Cable; Product Range Harting 44J6439
COMBO D-SUB CONN, RCPT, DA-7W2, CABLE; Product Range:-; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, CABLE; Product Range:-; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09692015072 44J6439
Product Name D-Sub Connectors Combo D-Sub Conn, Rcpt, Da-7W2, Cable; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers