HARTING Inc. of North America Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting 9692000633

Description
COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting - 44J6430 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting
44J6430
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting 44J6430
COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting - 17AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting
17AC1261
Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting 17AC1261
COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes

COMBO D-SUB HOUSING, RCPT, 3W3, STEEL; For Use With:Harting D-Sub Power Contacts; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6430
Product Name Combo D-Sub Housing, Rcpt, 3W3, Steel; For Use With Harting
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0644-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2014 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details