HARTING Inc. of North America Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings 9692000033

Description
Manufacturer: HARTING Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings Package: Bulk Product Status: Active Connector Style: D-Sub, Combo Connector Type: Receptacle for Female Contacts Number of Positions: 3 (Coax or Power) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Contact Type: Coax or Power Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings Package: Bulk Product Status: Active Connector Style: D-Sub, Combo Connector Type: Receptacle for Female Contacts Number of Positions: 3 (Coax or Power) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Contact Type: Coax or Power Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Manufacturer: HARTING Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings Package: Bulk Product Status: Active Connector Style: D-Sub, Combo Connector Type: Receptacle for Female Contacts Number of Positions: 3 (Coax or Power) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Contact Type: Coax or Power Mounting Type: Free Hanging (In-Line)

Manufacturer: HARTING
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Package: Bulk
Product Status: Active
Connector Style: D-Sub, Combo
Connector Type: Receptacle for Female Contacts
Number of Positions: 3 (Coax or Power)
Shell Size, Connector Layout: 2 (DA, A) - 3W3
Contact Type: Coax or Power
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
D-Sub Connectors - 09692000033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09692000033
D-Sub Connectors 09692000033
D-Sub Mixed Contact Connectors 3W3 FEMAL

D-Sub Mixed Contact Connectors 3W3 FEMAL

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09692000033
Product Name Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings D-Sub Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products