HARTING Inc. of North America D Sub Pneumatic Contact, Socket, Crimp; For Use With Harting 9691870060

Description
D SUB PNEUMATIC CONTACT, SOCKET, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Silver Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; ProductRoHS Compliant: Yes
Description
D SUB PNEUMATIC CONTACT, SOCKET, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Silver Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Pneumatic Contact, Socket, Crimp; For Use With Harting - 17AC1259 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pneumatic Contact, Socket, Crimp; For Use With Harting
17AC1259
D Sub Pneumatic Contact, Socket, Crimp; For Use With Harting 17AC1259
D SUB PNEUMATIC CONTACT, SOCKET, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Silver Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; ProductRoHS Compliant: Yes

D SUB PNEUMATIC CONTACT, SOCKET, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Silver Alloy; Contact Plating:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1259
Product Name D Sub Pneumatic Contact, Socket, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details