HARTING Inc. of North America D Sub Pwr Contact, Skt, 12-10Awg, Crimp; For Use With Harting 9691827422

Description
D SUB PWR CONTACT, SKT, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes
Description
D SUB PWR CONTACT, SKT, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Pwr Contact, Skt, 12-10Awg, Crimp; For Use With Harting - 17AC1257 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Skt, 12-10Awg, Crimp; For Use With Harting
17AC1257
D Sub Pwr Contact, Skt, 12-10Awg, Crimp; For Use With Harting 17AC1257
D SUB PWR CONTACT, SKT, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

D SUB PWR CONTACT, SKT, 12-10AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC1257
Product Name D Sub Pwr Contact, Skt, 12-10Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details